Vishay Intertechnology, Inc. RES 523 OHM 2W 1% WW AXIAL RWR80S5230FRS73

Description
RES 523ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 523ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 2W 1% WW AXIAL - RWR80S5230FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 2W 1% WW AXIAL
RWR80S5230FRS73
RES 523 OHM 2W 1% WW AXIAL RWR80S5230FRS73
RES 523ohm 2W 1% WW AXIAL

RES 523ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5230FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5230FRS73
Wirewound Resistors 3110-RWR80S5230FRS73
EGS-3-80 523 1% RWR80S5230FR S73

EGS-3-80 523 1% RWR80S5230FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5230FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5230FRS73-ND
Through Hole Resistors RWR80S5230FRS73-ND
523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5230FRS73 3110-RWR80S5230FRS73 RWR80S5230FRS73-ND
Product Name RES 523 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers