Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5490FSBSL

Description
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5490FSBSL-ND
Through Hole Resistors RWR80S5490FSBSL-ND
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5490FSBSL
Wirewound Resistors 3110-RWR80S5490FSBSL
EGS-3-80 549 1% RWR80S5490FS BSL

EGS-3-80 549 1% RWR80S5490FS BSL

Supplier's Site Datasheet
RES 549 OHM 2W 1% WW AXIAL - RWR80S5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 1% WW AXIAL
RWR80S5490FSBSL
RES 549 OHM 2W 1% WW AXIAL RWR80S5490FSBSL
RES 549ohm 2W 1% WW AXIAL

RES 549ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5490FSBSL-ND 3110-RWR80S5490FSBSL RWR80S5490FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 549 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers