Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6800FRS73

Description
EGS-3-80 680 1% RWR80S6800FR S73
Request a Quote Datasheet
Description
EGS-3-80 680 1% RWR80S6800FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6800FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6800FRS73
Wirewound Resistors 3110-RWR80S6800FRS73
EGS-3-80 680 1% RWR80S6800FR S73

EGS-3-80 680 1% RWR80S6800FR S73

Supplier's Site Datasheet
RES 680 OHM 2W 1% WW AXIAL - RWR80S6800FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2W 1% WW AXIAL
RWR80S6800FRS73
RES 680 OHM 2W 1% WW AXIAL RWR80S6800FRS73
RES 680ohm 2W 1% WW AXIAL

RES 680ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6800FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6800FRS73-ND
Through Hole Resistors RWR80S6800FRS73-ND
680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6800FRS73 RWR80S6800FRS73 RWR80S6800FRS73-ND
Product Name Wirewound Resistors RES 680 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details