Vishay Intertechnology, Inc. Through Hole Resistors RWR80S60R1FSB12

Description
60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S60R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1FSB12-ND
Through Hole Resistors RWR80S60R1FSB12-ND
60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60.1 OHM 2W 1% WW AXIAL - RWR80S60R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 1% WW AXIAL
RWR80S60R1FSB12
RES 60.1 OHM 2W 1% WW AXIAL RWR80S60R1FSB12
RES 60.1ohm 2W 1% WW AXIAL

RES 60.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S60R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1FSB12
Wirewound Resistors 3110-RWR80S60R1FSB12
EGS-3-80 60.1 1% RWR80S60R1FS B12

EGS-3-80 60.1 1% RWR80S60R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R1FSB12-ND RWR80S60R1FSB12 3110-RWR80S60R1FSB12
Product Name Through Hole Resistors RES 60.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers