Vishay Intertechnology, Inc. Through Hole Resistors RWR80S66R5FRBSL

Description
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S66R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S66R5FRBSL-ND
Through Hole Resistors RWR80S66R5FRBSL-ND
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 66.5 OHM 2W 1% WW AXIAL - RWR80S66R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 2W 1% WW AXIAL
RWR80S66R5FRBSL
RES 66.5 OHM 2W 1% WW AXIAL RWR80S66R5FRBSL
RES 66.5ohm 2W 1% WW AXIAL

RES 66.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S66R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S66R5FRBSL
Wirewound Resistors 3110-RWR80S66R5FRBSL
EGS-3-80 66.5 1% RWR80S66R5FR BSL

EGS-3-80 66.5 1% RWR80S66R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S66R5FRBSL-ND RWR80S66R5FRBSL 3110-RWR80S66R5FRBSL
Product Name Through Hole Resistors RES 66.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details