Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R62FPB12

Description
EGS-3-80 5.62 1% RWR80S5R62FP B12
Request a Quote Datasheet
Description
EGS-3-80 5.62 1% RWR80S5R62FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R62FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R62FPB12
Wirewound Resistors 3110-RWR80S5R62FPB12
EGS-3-80 5.62 1% RWR80S5R62FP B12

EGS-3-80 5.62 1% RWR80S5R62FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R62FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R62FPB12-ND
Through Hole Resistors RWR80S5R62FPB12-ND
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62 OHM 2W 1% WW AXIAL - RWR80S5R62FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 2W 1% WW AXIAL
RWR80S5R62FPB12
RES 5.62 OHM 2W 1% WW AXIAL RWR80S5R62FPB12
RES 5.62ohm 2W 1% WW AXIAL

RES 5.62ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R62FPB12 RWR80S5R62FPB12-ND RWR80S5R62FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 5.62 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details