Vishay Intertechnology, Inc. RES 530 OHM 2W 0.1% WW AXIAL RWR80S5300BSB12

Description
RES 530ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 530ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 2W 0.1% WW AXIAL - RWR80S5300BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 2W 0.1% WW AXIAL
RWR80S5300BSB12
RES 530 OHM 2W 0.1% WW AXIAL RWR80S5300BSB12
RES 530ohm 2W 0.1% WW AXIAL

RES 530ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5300BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5300BSB12-ND
Through Hole Resistors RWR80S5300BSB12-ND
530 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

530 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5300BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5300BSB12
Wirewound Resistors 3110-RWR80S5300BSB12
EGS-3-80 530 .1% RWR80S5300BS B12

EGS-3-80 530 .1% RWR80S5300BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5300BSB12 RWR80S5300BSB12-ND 3110-RWR80S5300BSB12
Product Name RES 530 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530 ohms 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers