Vishay Intertechnology, Inc. Wirewound Resistors RWR80S54R9FSBSL

Description
EGS-3-80 54.9 1% RWR80S54R9FS BSL
Request a Quote Datasheet
Description
EGS-3-80 54.9 1% RWR80S54R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S54R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S54R9FSBSL
Wirewound Resistors 3110-RWR80S54R9FSBSL
EGS-3-80 54.9 1% RWR80S54R9FS BSL

EGS-3-80 54.9 1% RWR80S54R9FS BSL

Supplier's Site Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80S54R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80S54R9FSBSL
RES 54.9 OHM 2W 1% WW AXIAL RWR80S54R9FSBSL
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S54R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S54R9FSBSL-ND
Through Hole Resistors RWR80S54R9FSBSL-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S54R9FSBSL RWR80S54R9FSBSL RWR80S54R9FSBSL-ND
Product Name Wirewound Resistors RES 54.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers