Vishay Intertechnology, Inc. RES 5.49 OHM 2W 1% WW AXIAL RWR80S5R49FRS73

Description
RES 5.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 2W 1% WW AXIAL - RWR80S5R49FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 2W 1% WW AXIAL
RWR80S5R49FRS73
RES 5.49 OHM 2W 1% WW AXIAL RWR80S5R49FRS73
RES 5.49ohm 2W 1% WW AXIAL

RES 5.49ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5R49FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R49FRS73
Wirewound Resistors 3110-RWR80S5R49FRS73
EGS-3-80 5.49 1% RWR80S5R49FR S73

EGS-3-80 5.49 1% RWR80S5R49FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R49FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R49FRS73-ND
Through Hole Resistors RWR80S5R49FRS73-ND
5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5R49FRS73 3110-RWR80S5R49FRS73 RWR80S5R49FRS73-ND
Product Name RES 5.49 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers