Vishay Intertechnology, Inc. RES 5.49 OHM 2W 1% WW AXIAL RWR80S5R49FRBSL

Description
RES 5.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 2W 1% WW AXIAL - RWR80S5R49FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 2W 1% WW AXIAL
RWR80S5R49FRBSL
RES 5.49 OHM 2W 1% WW AXIAL RWR80S5R49FRBSL
RES 5.49ohm 2W 1% WW AXIAL

RES 5.49ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5R49FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R49FRBSL-ND
Through Hole Resistors RWR80S5R49FRBSL-ND
5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5R49FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R49FRBSL
Wirewound Resistors 3110-RWR80S5R49FRBSL
EGS-3-80 5.49 1% RWR80S5R49FR BSL

EGS-3-80 5.49 1% RWR80S5R49FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R49FRBSL RWR80S5R49FRBSL-ND 3110-RWR80S5R49FRBSL
Product Name RES 5.49 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details