RES 549ohm 2W 0.1% WW AXIAL
EGS-3-80 549 .1% RWR80S5490BS S73
549 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S5490BSS73 | 3110-RWR80S5490BSS73 | RWR80S5490BSS73-ND |
| Product Name | RES 549 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 549 ohms | 549 ohms | 549 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |