Vishay Intertechnology, Inc. Wirewound Resistors RWR80S68R1FSBSL

Description
EGS-3-80 68.1 1% RWR80S68R1FS BSL
Request a Quote Datasheet
Description
EGS-3-80 68.1 1% RWR80S68R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S68R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R1FSBSL
Wirewound Resistors 3110-RWR80S68R1FSBSL
EGS-3-80 68.1 1% RWR80S68R1FS BSL

EGS-3-80 68.1 1% RWR80S68R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S68R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R1FSBSL-ND
Through Hole Resistors RWR80S68R1FSBSL-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 2W 1% WW AXIAL - RWR80S68R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80S68R1FSBSL
RES 68.1 OHM 2W 1% WW AXIAL RWR80S68R1FSBSL
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S68R1FSBSL RWR80S68R1FSBSL-ND RWR80S68R1FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details