Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5R76FRS73

Description
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5R76FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R76FRS73-ND
Through Hole Resistors RWR80S5R76FRS73-ND
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.76 OHM 2W 1% WW AXIAL - RWR80S5R76FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 2W 1% WW AXIAL
RWR80S5R76FRS73
RES 5.76 OHM 2W 1% WW AXIAL RWR80S5R76FRS73
RES 5.76ohm 2W 1% WW AXIAL

RES 5.76ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5R76FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R76FRS73
Wirewound Resistors 3110-RWR80S5R76FRS73
EGS-3-80 5.76 1% RWR80S5R76FR S73

EGS-3-80 5.76 1% RWR80S5R76FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R76FRS73-ND RWR80S5R76FRS73 3110-RWR80S5R76FRS73
Product Name Through Hole Resistors RES 5.76 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details