Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5360FSB12

Description
EGS-3-80 536 1% RWR80S5360FS B12
Request a Quote Datasheet
Description
EGS-3-80 536 1% RWR80S5360FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5360FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5360FSB12
Wirewound Resistors 3110-RWR80S5360FSB12
EGS-3-80 536 1% RWR80S5360FS B12

EGS-3-80 536 1% RWR80S5360FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5360FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5360FSB12-ND
Through Hole Resistors RWR80S5360FSB12-ND
536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 536 OHM 2W 1% WW AXIAL - RWR80S5360FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 1% WW AXIAL
RWR80S5360FSB12
RES 536 OHM 2W 1% WW AXIAL RWR80S5360FSB12
RES 536ohm 2W 1% WW AXIAL

RES 536ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5360FSB12 RWR80S5360FSB12-ND RWR80S5360FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details