Vishay Intertechnology, Inc. RES 56.2 OHM 2W 1% WW AXIAL RWR80S56R2FRS73

Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 2W 1% WW AXIAL - RWR80S56R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR80S56R2FRS73
RES 56.2 OHM 2W 1% WW AXIAL RWR80S56R2FRS73
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S56R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S56R2FRS73-ND
Through Hole Resistors RWR80S56R2FRS73-ND
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S56R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S56R2FRS73
Wirewound Resistors 3110-RWR80S56R2FRS73
EGS-3-80 56.2 1% RWR80S56R2FR S73

EGS-3-80 56.2 1% RWR80S56R2FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S56R2FRS73 RWR80S56R2FRS73-ND 3110-RWR80S56R2FRS73
Product Name RES 56.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details