Vishay Intertechnology, Inc. Through Hole Resistors RWR80S68R0FSBSL

Description
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S68R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R0FSBSL-ND
Through Hole Resistors RWR80S68R0FSBSL-ND
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S68R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R0FSBSL
Wirewound Resistors 3110-RWR80S68R0FSBSL
EGS-3-80 68 1% RWR80S68R0FS BSL

EGS-3-80 68 1% RWR80S68R0FS BSL

Supplier's Site Datasheet
RES 68 OHM 2W 1% WW AXIAL - RWR80S68R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2W 1% WW AXIAL
RWR80S68R0FSBSL
RES 68 OHM 2W 1% WW AXIAL RWR80S68R0FSBSL
RES 68ohm 2W 1% WW AXIAL

RES 68ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S68R0FSBSL-ND 3110-RWR80S68R0FSBSL RWR80S68R0FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 68 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details