Vishay Intertechnology, Inc. Through Hole Resistors RWR80S68R1FMB12

Description
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S68R1FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R1FMB12-ND
Through Hole Resistors RWR80S68R1FMB12-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 2W 1% WW AXIAL - RWR80S68R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80S68R1FMB12
RES 68.1 OHM 2W 1% WW AXIAL RWR80S68R1FMB12
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S68R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R1FMB12
Wirewound Resistors 3110-RWR80S68R1FMB12
EGS-3-80 68.1 1% RWR80S68R1FM B12

EGS-3-80 68.1 1% RWR80S68R1FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S68R1FMB12-ND RWR80S68R1FMB12 3110-RWR80S68R1FMB12
Product Name Through Hole Resistors RES 68.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers