Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5360FRB12

Description
EGS-3-80 536 1% RWR80S5360FR B12
Request a Quote Datasheet
Description
EGS-3-80 536 1% RWR80S5360FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5360FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5360FRB12
Wirewound Resistors 3110-RWR80S5360FRB12
EGS-3-80 536 1% RWR80S5360FR B12

EGS-3-80 536 1% RWR80S5360FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5360FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5360FRB12-ND
Through Hole Resistors RWR80S5360FRB12-ND
536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 536 OHM 2W 1% WW AXIAL - RWR80S5360FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 1% WW AXIAL
RWR80S5360FRB12
RES 536 OHM 2W 1% WW AXIAL RWR80S5360FRB12
RES 536ohm 2W 1% WW AXIAL

RES 536ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5360FRB12 RWR80S5360FRB12-ND RWR80S5360FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details