Vishay Intertechnology, Inc. Wirewound Resistors RWR80S61R9BRS73

Description
EGS-3-80 61.9 .1% RWR80S61R9BR S73
Request a Quote Datasheet
Description
EGS-3-80 61.9 .1% RWR80S61R9BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S61R9BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9BRS73
Wirewound Resistors 3110-RWR80S61R9BRS73
EGS-3-80 61.9 .1% RWR80S61R9BR S73

EGS-3-80 61.9 .1% RWR80S61R9BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S61R9BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S61R9BRS73-ND
Through Hole Resistors RWR80S61R9BRS73-ND
61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 61.9 OHM 2W 0.1% WW AXIAL - RWR80S61R9BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 0.1% WW AXIAL
RWR80S61R9BRS73
RES 61.9 OHM 2W 0.1% WW AXIAL RWR80S61R9BRS73
RES 61.9ohm 2W 0.1% WW AXIAL

RES 61.9ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S61R9BRS73 RWR80S61R9BRS73-ND RWR80S61R9BRS73
Product Name Wirewound Resistors Through Hole Resistors RES 61.9 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details