Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5600BRB12

Description
560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5600BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5600BRB12-ND
Through Hole Resistors RWR80S5600BRB12-ND
560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5600BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5600BRB12
Wirewound Resistors 3110-RWR80S5600BRB12
EGS-3-80 560 .1% RWR80S5600BR B12

EGS-3-80 560 .1% RWR80S5600BR B12

Supplier's Site Datasheet
RES 560 OHM 2W 0.1% WW AXIAL - RWR80S5600BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 0.1% WW AXIAL
RWR80S5600BRB12
RES 560 OHM 2W 0.1% WW AXIAL RWR80S5600BRB12
RES 560ohm 2W 0.1% WW AXIAL

RES 560ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5600BRB12-ND 3110-RWR80S5600BRB12 RWR80S5600BRB12
Product Name Through Hole Resistors Wirewound Resistors RES 560 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details