Vishay Intertechnology, Inc. Through Hole Resistors RWR80S54R9FRB12

Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S54R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S54R9FRB12-ND
Through Hole Resistors RWR80S54R9FRB12-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S54R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S54R9FRB12
Wirewound Resistors 3110-RWR80S54R9FRB12
EGS-3-80 54.9 1% RWR80S54R9FR B12

EGS-3-80 54.9 1% RWR80S54R9FR B12

Supplier's Site Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80S54R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80S54R9FRB12
RES 54.9 OHM 2W 1% WW AXIAL RWR80S54R9FRB12
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S54R9FRB12-ND 3110-RWR80S54R9FRB12 RWR80S54R9FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 54.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details