Vishay Intertechnology, Inc. RES 549 OHM 2W 1% WW AXIAL RWR80S5490FRBSL

Description
RES 549ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 549ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 2W 1% WW AXIAL - RWR80S5490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 1% WW AXIAL
RWR80S5490FRBSL
RES 549 OHM 2W 1% WW AXIAL RWR80S5490FRBSL
RES 549ohm 2W 1% WW AXIAL

RES 549ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5490FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5490FRBSL
Wirewound Resistors 3110-RWR80S5490FRBSL
EGS-3-80 549 1% RWR80S5490FR BSL

EGS-3-80 549 1% RWR80S5490FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5490FRBSL-ND
Through Hole Resistors RWR80S5490FRBSL-ND
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5490FRBSL 3110-RWR80S5490FRBSL RWR80S5490FRBSL-ND
Product Name RES 549 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers