Vishay Intertechnology, Inc. Wirewound Resistors RWR80S53R6FRBSL

Description
EGS-3-80 53.6 1% RWR80S53R6FR BSL
Request a Quote Datasheet
Description
EGS-3-80 53.6 1% RWR80S53R6FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S53R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S53R6FRBSL
Wirewound Resistors 3110-RWR80S53R6FRBSL
EGS-3-80 53.6 1% RWR80S53R6FR BSL

EGS-3-80 53.6 1% RWR80S53R6FR BSL

Supplier's Site Datasheet
RES 53.6 OHM 2W 1% WW AXIAL - RWR80S53R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR80S53R6FRBSL
RES 53.6 OHM 2W 1% WW AXIAL RWR80S53R6FRBSL
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S53R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S53R6FRBSL-ND
Through Hole Resistors RWR80S53R6FRBSL-ND
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S53R6FRBSL RWR80S53R6FRBSL RWR80S53R6FRBSL-ND
Product Name Wirewound Resistors RES 53.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details