5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 5.49 1% RWR80S5R49FS RSL
RES 5.49ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S5R49FSRSL-ND | 3110-RWR80S5R49FSRSL | RWR80S5R49FSRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.49 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 5.49 ohms | 5.49 ohms | 5.49 ohms |