Vishay Intertechnology, Inc. Wirewound Resistors RWR80S61R9FSBSL

Description
EGS-3-80 61.9 1% RWR80S61R9FS BSL
Request a Quote Datasheet
Description
EGS-3-80 61.9 1% RWR80S61R9FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S61R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9FSBSL
Wirewound Resistors 3110-RWR80S61R9FSBSL
EGS-3-80 61.9 1% RWR80S61R9FS BSL

EGS-3-80 61.9 1% RWR80S61R9FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S61R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S61R9FSBSL-ND
Through Hole Resistors RWR80S61R9FSBSL-ND
61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 61.9 OHM 2W 1% WW AXIAL - RWR80S61R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 1% WW AXIAL
RWR80S61R9FSBSL
RES 61.9 OHM 2W 1% WW AXIAL RWR80S61R9FSBSL
RES 61.9ohm 2W 1% WW AXIAL

RES 61.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S61R9FSBSL RWR80S61R9FSBSL-ND RWR80S61R9FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 61.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A820RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details