Vishay Intertechnology, Inc. RES 560 OHM 2W 0.1% WW AXIAL RWR80S5600BRBSL

Description
RES 560ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2W 0.1% WW AXIAL - RWR80S5600BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 0.1% WW AXIAL
RWR80S5600BRBSL
RES 560 OHM 2W 0.1% WW AXIAL RWR80S5600BRBSL
RES 560ohm 2W 0.1% WW AXIAL

RES 560ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5600BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5600BRBSL-ND
Through Hole Resistors RWR80S5600BRBSL-ND
560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5600BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5600BRBSL
Wirewound Resistors 3110-RWR80S5600BRBSL
EGS-3-80 560 .1% RWR80S5600BR BSL

EGS-3-80 560 .1% RWR80S5600BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5600BRBSL RWR80S5600BRBSL-ND 3110-RWR80S5600BRBSL
Product Name RES 560 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers