Vishay Intertechnology, Inc. RES 681 OHM 2W 1% WW AXIAL RWR80S6810FSB12

Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 2W 1% WW AXIAL - RWR80S6810FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR80S6810FSB12
RES 681 OHM 2W 1% WW AXIAL RWR80S6810FSB12
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6810FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6810FSB12-ND
Through Hole Resistors RWR80S6810FSB12-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6810FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6810FSB12
Wirewound Resistors 3110-RWR80S6810FSB12
EGS-3-80 681 1% RWR80S6810FS B12

EGS-3-80 681 1% RWR80S6810FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6810FSB12 RWR80S6810FSB12-ND 3110-RWR80S6810FSB12
Product Name RES 681 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details