Vishay Intertechnology, Inc. Through Hole Resistors RWR80S63R4FSB12

Description
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S63R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S63R4FSB12-ND
Through Hole Resistors RWR80S63R4FSB12-ND
63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

63.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S63R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S63R4FSB12
Wirewound Resistors 3110-RWR80S63R4FSB12
EGS-3-80 63.4 1% RWR80S63R4FS B12

EGS-3-80 63.4 1% RWR80S63R4FS B12

Supplier's Site Datasheet
RES 63.4 OHM 2W 1% WW AXIAL - RWR80S63R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 2W 1% WW AXIAL
RWR80S63R4FSB12
RES 63.4 OHM 2W 1% WW AXIAL RWR80S63R4FSB12
RES 63.4ohm 2W 1% WW AXIAL

RES 63.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S63R4FSB12-ND 3110-RWR80S63R4FSB12 RWR80S63R4FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 63.4 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details