Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R00BRBSL

Description
EGS-3-80 5 .1% RWR80S5R00BR BSL
Request a Quote Datasheet
Description
EGS-3-80 5 .1% RWR80S5R00BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R00BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R00BRBSL
Wirewound Resistors 3110-RWR80S5R00BRBSL
EGS-3-80 5 .1% RWR80S5R00BR BSL

EGS-3-80 5 .1% RWR80S5R00BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R00BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R00BRBSL-ND
Through Hole Resistors RWR80S5R00BRBSL-ND
5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5 OHM 2W 0.1% WW AXIAL - RWR80S5R00BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 2W 0.1% WW AXIAL
RWR80S5R00BRBSL
RES 5 OHM 2W 0.1% WW AXIAL RWR80S5R00BRBSL
RES 5ohm 2W 0.1% WW AXIAL

RES 5ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R00BRBSL RWR80S5R00BRBSL-ND RWR80S5R00BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details