Vishay Intertechnology, Inc. RES 61.9 OHM 2W 1% WW AXIAL RWR80S61R9FSB12

Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 2W 1% WW AXIAL - RWR80S61R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 1% WW AXIAL
RWR80S61R9FSB12
RES 61.9 OHM 2W 1% WW AXIAL RWR80S61R9FSB12
RES 61.9ohm 2W 1% WW AXIAL

RES 61.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S61R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9FSB12
Wirewound Resistors 3110-RWR80S61R9FSB12
EGS-3-80 61.9 1% RWR80S61R9FS B12

EGS-3-80 61.9 1% RWR80S61R9FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S61R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S61R9FSB12-ND
Through Hole Resistors RWR80S61R9FSB12-ND
61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S61R9FSB12 3110-RWR80S61R9FSB12 RWR80S61R9FSB12-ND
Product Name RES 61.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details