Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5620FSBSL

Description
EGS-3-80 562 1% RWR80S5620FS BSL
Request a Quote Datasheet
Description
EGS-3-80 562 1% RWR80S5620FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5620FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5620FSBSL
Wirewound Resistors 3110-RWR80S5620FSBSL
EGS-3-80 562 1% RWR80S5620FS BSL

EGS-3-80 562 1% RWR80S5620FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5620FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5620FSBSL-ND
Through Hole Resistors RWR80S5620FSBSL-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 562 OHM 2W 1% WW AXIAL - RWR80S5620FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80S5620FSBSL
RES 562 OHM 2W 1% WW AXIAL RWR80S5620FSBSL
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5620FSBSL RWR80S5620FSBSL-ND RWR80S5620FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details