Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R36FSRSL

Description
EGS-3-80 5.36 1% RWR80S5R36FS RSL
Request a Quote Datasheet
Description
EGS-3-80 5.36 1% RWR80S5R36FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R36FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R36FSRSL
Wirewound Resistors 3110-RWR80S5R36FSRSL
EGS-3-80 5.36 1% RWR80S5R36FS RSL

EGS-3-80 5.36 1% RWR80S5R36FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R36FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R36FSRSL-ND
Through Hole Resistors RWR80S5R36FSRSL-ND
5.36 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.36 OHM 2W 1% WW AXIAL - RWR80S5R36FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 2W 1% WW AXIAL
RWR80S5R36FSRSL
RES 5.36 OHM 2W 1% WW AXIAL RWR80S5R36FSRSL
RES 5.36ohm 2W 1% WW AXIAL

RES 5.36ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R36FSRSL RWR80S5R36FSRSL-ND RWR80S5R36FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.36 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details