Vishay Intertechnology, Inc. Through Hole Resistors RWR80S54R9FSS73

Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S54R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S54R9FSS73-ND
Through Hole Resistors RWR80S54R9FSS73-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80S54R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80S54R9FSS73
RES 54.9 OHM 2W 1% WW AXIAL RWR80S54R9FSS73
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S54R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S54R9FSS73
Wirewound Resistors 3110-RWR80S54R9FSS73
EGS-3-80 54.9 1% RWR80S54R9FS S73

EGS-3-80 54.9 1% RWR80S54R9FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S54R9FSS73-ND RWR80S54R9FSS73 3110-RWR80S54R9FSS73
Product Name Through Hole Resistors RES 54.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers