Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6650FSS73

Description
EGS-3-80 665 1% RWR80S6650FS S73
Request a Quote Datasheet
Description
EGS-3-80 665 1% RWR80S6650FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6650FSS73
Wirewound Resistors 3110-RWR80S6650FSS73
EGS-3-80 665 1% RWR80S6650FS S73

EGS-3-80 665 1% RWR80S6650FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6650FSS73-ND
Through Hole Resistors RWR80S6650FSS73-ND
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 665 OHM 2W 1% WW AXIAL - RWR80S6650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% WW AXIAL
RWR80S6650FSS73
RES 665 OHM 2W 1% WW AXIAL RWR80S6650FSS73
RES 665ohm 2W 1% WW AXIAL

RES 665ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6650FSS73 RWR80S6650FSS73-ND RWR80S6650FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 665 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details