Vishay Intertechnology, Inc. RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSBSL

Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 2W 1% WW AXIAL - RWR80S6420FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 2W 1% WW AXIAL
RWR80S6420FSBSL
RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSBSL
RES 642ohm 2W 1% WW AXIAL

RES 642ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6420FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6420FSBSL-ND
Through Hole Resistors RWR80S6420FSBSL-ND
642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6420FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6420FSBSL
Wirewound Resistors 3110-RWR80S6420FSBSL
EGS-3-80 642 1% RWR80S6420FS BSL

EGS-3-80 642 1% RWR80S6420FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6420FSBSL RWR80S6420FSBSL-ND 3110-RWR80S6420FSBSL
Product Name RES 642 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms 642 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details