Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6810FSS70

Description
EGS-3-80 681 1% RWR80S6810FS S70
Request a Quote Datasheet
Description
EGS-3-80 681 1% RWR80S6810FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6810FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6810FSS70
Wirewound Resistors 3110-RWR80S6810FSS70
EGS-3-80 681 1% RWR80S6810FS S70

EGS-3-80 681 1% RWR80S6810FS S70

Supplier's Site Datasheet
RES 681 OHM 2W 1% WW AXIAL - RWR80S6810FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR80S6810FSS70
RES 681 OHM 2W 1% WW AXIAL RWR80S6810FSS70
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6810FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6810FSS70-ND
Through Hole Resistors RWR80S6810FSS70-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6810FSS70 RWR80S6810FSS70 RWR80S6810FSS70-ND
Product Name Wirewound Resistors RES 681 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers