Vishay Intertechnology, Inc. RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSRSL

Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 2W 1% WW AXIAL - RWR80S6420FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 2W 1% WW AXIAL
RWR80S6420FSRSL
RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSRSL
RES 642ohm 2W 1% WW AXIAL

RES 642ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6420FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6420FSRSL
Wirewound Resistors 3110-RWR80S6420FSRSL
EGS-3-80 642 1% RWR80S6420FS RSL

EGS-3-80 642 1% RWR80S6420FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6420FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6420FSRSL-ND
Through Hole Resistors RWR80S6420FSRSL-ND
642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6420FSRSL 3110-RWR80S6420FSRSL RWR80S6420FSRSL-ND
Product Name RES 642 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms 642 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers