Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5490FSS73

Description
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5490FSS73-ND
Through Hole Resistors RWR80S5490FSS73-ND
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5490FSS73
Wirewound Resistors 3110-RWR80S5490FSS73
EGS-3-80 549 1% RWR80S5490FS S73

EGS-3-80 549 1% RWR80S5490FS S73

Supplier's Site Datasheet
RES 549 OHM 2W 1% WW AXIAL - RWR80S5490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 1% WW AXIAL
RWR80S5490FSS73
RES 549 OHM 2W 1% WW AXIAL RWR80S5490FSS73
RES 549ohm 2W 1% WW AXIAL

RES 549ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5490FSS73-ND 3110-RWR80S5490FSS73 RWR80S5490FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 549 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details