Vishay Intertechnology, Inc. RES 5.23 OHM 2W 1% WW AXIAL RWR80S5R23FSBSL

Description
RES 5.23ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 2W 1% WW AXIAL - RWR80S5R23FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 2W 1% WW AXIAL
RWR80S5R23FSBSL
RES 5.23 OHM 2W 1% WW AXIAL RWR80S5R23FSBSL
RES 5.23ohm 2W 1% WW AXIAL

RES 5.23ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5R23FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R23FSBSL-ND
Through Hole Resistors RWR80S5R23FSBSL-ND
5.23 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5R23FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R23FSBSL
Wirewound Resistors 3110-RWR80S5R23FSBSL
EGS-3-80 5.23 1% RWR80S5R23FS BSL

EGS-3-80 5.23 1% RWR80S5R23FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R23FSBSL RWR80S5R23FSBSL-ND 3110-RWR80S5R23FSBSL
Product Name RES 5.23 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details