Vishay Intertechnology, Inc. RES 53.6 OHM 2W 1% WW AXIAL RWR80S53R6FRB12

Description
RES 53.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 2W 1% WW AXIAL - RWR80S53R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR80S53R6FRB12
RES 53.6 OHM 2W 1% WW AXIAL RWR80S53R6FRB12
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S53R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S53R6FRB12
Wirewound Resistors 3110-RWR80S53R6FRB12
EGS-3-80 53.6 1% RWR80S53R6FR B12

EGS-3-80 53.6 1% RWR80S53R6FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S53R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S53R6FRB12-ND
Through Hole Resistors RWR80S53R6FRB12-ND
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S53R6FRB12 3110-RWR80S53R6FRB12 RWR80S53R6FRB12-ND
Product Name RES 53.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers