Vishay Intertechnology, Inc. RES 60 OHM 2W 1% WW AXIAL RWR80S60R0FMB12

Description
RES 60ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 2W 1% WW AXIAL - RWR80S60R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 2W 1% WW AXIAL
RWR80S60R0FMB12
RES 60 OHM 2W 1% WW AXIAL RWR80S60R0FMB12
RES 60ohm 2W 1% WW AXIAL

RES 60ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S60R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R0FMB12
Wirewound Resistors 3110-RWR80S60R0FMB12
EGS-3-80 60 1% RWR80S60R0FM B12

EGS-3-80 60 1% RWR80S60R0FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S60R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R0FMB12-ND
Through Hole Resistors RWR80S60R0FMB12-ND
60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S60R0FMB12 3110-RWR80S60R0FMB12 RWR80S60R0FMB12-ND
Product Name RES 60 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers