Vishay Intertechnology, Inc. Through Hole Resistors RWR80S54R9FPS70

Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S54R9FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S54R9FPS70-ND
Through Hole Resistors RWR80S54R9FPS70-ND
54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 54.9 OHM 2W 1% WW AXIAL - RWR80S54R9FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 2W 1% WW AXIAL
RWR80S54R9FPS70
RES 54.9 OHM 2W 1% WW AXIAL RWR80S54R9FPS70
RES 54.9ohm 2W 1% WW AXIAL

RES 54.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S54R9FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S54R9FPS70
Wirewound Resistors 3110-RWR80S54R9FPS70
EGS-3-80 54.9 1% RWR80S54R9FP S70

EGS-3-80 54.9 1% RWR80S54R9FP S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S54R9FPS70-ND RWR80S54R9FPS70 3110-RWR80S54R9FPS70
Product Name Through Hole Resistors RES 54.9 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details