Vishay Intertechnology, Inc. RES 642 OHM 2W 0.1% WW AXIAL RWR80S6420BSB12

Description
RES 642ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 642ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 2W 0.1% WW AXIAL - RWR80S6420BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 2W 0.1% WW AXIAL
RWR80S6420BSB12
RES 642 OHM 2W 0.1% WW AXIAL RWR80S6420BSB12
RES 642ohm 2W 0.1% WW AXIAL

RES 642ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6420BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6420BSB12
Wirewound Resistors 3110-RWR80S6420BSB12
EGS-3-80 642 .1% RWR80S6420BS B12

EGS-3-80 642 .1% RWR80S6420BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6420BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6420BSB12-ND
Through Hole Resistors RWR80S6420BSB12-ND
642 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

642 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6420BSB12 3110-RWR80S6420BSB12 RWR80S6420BSB12-ND
Product Name RES 642 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms 642 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers