Vishay Intertechnology, Inc. Through Hole Resistors RWR80S60R0FSB12

Description
60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S60R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R0FSB12-ND
Through Hole Resistors RWR80S60R0FSB12-ND
60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60 OHM 2W 1% WW AXIAL - RWR80S60R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 2W 1% WW AXIAL
RWR80S60R0FSB12
RES 60 OHM 2W 1% WW AXIAL RWR80S60R0FSB12
RES 60ohm 2W 1% WW AXIAL

RES 60ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S60R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R0FSB12
Wirewound Resistors 3110-RWR80S60R0FSB12
EGS-3-80 60 1% RWR80S60R0FS B12

EGS-3-80 60 1% RWR80S60R0FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R0FSB12-ND RWR80S60R0FSB12 3110-RWR80S60R0FSB12
Product Name Through Hole Resistors RES 60 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details