Vishay Intertechnology, Inc. RES 57.6 OHM 2W 1% WW AXIAL RWR80S57R6FSBSL

Description
RES 57.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 57.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 2W 1% WW AXIAL - RWR80S57R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 2W 1% WW AXIAL
RWR80S57R6FSBSL
RES 57.6 OHM 2W 1% WW AXIAL RWR80S57R6FSBSL
RES 57.6ohm 2W 1% WW AXIAL

RES 57.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S57R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S57R6FSBSL-ND
Through Hole Resistors RWR80S57R6FSBSL-ND
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S57R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S57R6FSBSL
Wirewound Resistors 3110-RWR80S57R6FSBSL
EGS-3-80 57.6 1% RWR80S57R6FS BSL

EGS-3-80 57.6 1% RWR80S57R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S57R6FSBSL RWR80S57R6FSBSL-ND 3110-RWR80S57R6FSBSL
Product Name RES 57.6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers