Vishay Intertechnology, Inc. RES 5.76 OHM 2W 1% WW AXIAL RWR80S5R76FMS73

Description
RES 5.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 2W 1% WW AXIAL - RWR80S5R76FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 2W 1% WW AXIAL
RWR80S5R76FMS73
RES 5.76 OHM 2W 1% WW AXIAL RWR80S5R76FMS73
RES 5.76ohm 2W 1% WW AXIAL

RES 5.76ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5R76FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R76FMS73-ND
Through Hole Resistors RWR80S5R76FMS73-ND
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5R76FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R76FMS73
Wirewound Resistors 3110-RWR80S5R76FMS73
EGS-3-80 5.76 1% RWR80S5R76FM S73

EGS-3-80 5.76 1% RWR80S5R76FM S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R76FMS73 RWR80S5R76FMS73-ND 3110-RWR80S5R76FMS73
Product Name RES 5.76 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - C3AR15JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details