Vishay Intertechnology, Inc. Through Hole Resistors RWR80S52R3FRRSL

Description
52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S52R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S52R3FRRSL-ND
Through Hole Resistors RWR80S52R3FRRSL-ND
52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S52R3FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S52R3FRRSL
Wirewound Resistors 3110-RWR80S52R3FRRSL
EGS-3-80 52.3 1% RWR80S52R3FR RSL

EGS-3-80 52.3 1% RWR80S52R3FR RSL

Supplier's Site Datasheet
RES 52.3 OHM 2W 1% WW AXIAL - RWR80S52R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 2W 1% WW AXIAL
RWR80S52R3FRRSL
RES 52.3 OHM 2W 1% WW AXIAL RWR80S52R3FRRSL
RES 52.3ohm 2W 1% WW AXIAL

RES 52.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S52R3FRRSL-ND 3110-RWR80S52R3FRRSL RWR80S52R3FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 52.3 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers