Vishay Intertechnology, Inc. RES 604 OHM 2W 1% WW AXIAL RWR80S6040FPRSL

Description
RES 604ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 2W 1% WW AXIAL - RWR80S6040FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 2W 1% WW AXIAL
RWR80S6040FPRSL
RES 604 OHM 2W 1% WW AXIAL RWR80S6040FPRSL
RES 604ohm 2W 1% WW AXIAL

RES 604ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6040FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6040FPRSL
Wirewound Resistors 3110-RWR80S6040FPRSL
EGS-3-80 604 1% RWR80S6040FP RSL

EGS-3-80 604 1% RWR80S6040FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6040FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6040FPRSL-ND
Through Hole Resistors RWR80S6040FPRSL-ND
604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6040FPRSL 3110-RWR80S6040FPRSL RWR80S6040FPRSL-ND
Product Name RES 604 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A470RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details