Vishay Intertechnology, Inc. Through Hole Resistors RWR80S66R5FSS73

Description
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S66R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S66R5FSS73-ND
Through Hole Resistors RWR80S66R5FSS73-ND
66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 66.5 OHM 2W 1% WW AXIAL - RWR80S66R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 2W 1% WW AXIAL
RWR80S66R5FSS73
RES 66.5 OHM 2W 1% WW AXIAL RWR80S66R5FSS73
RES 66.5ohm 2W 1% WW AXIAL

RES 66.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S66R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S66R5FSS73
Wirewound Resistors 3110-RWR80S66R5FSS73
EGS-3-80 66.5 1% RWR80S66R5FS S73

EGS-3-80 66.5 1% RWR80S66R5FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S66R5FSS73-ND RWR80S66R5FSS73 3110-RWR80S66R5FSS73
Product Name Through Hole Resistors RES 66.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A270RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details