Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6490FRS73

Description
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6490FRS73-ND
Through Hole Resistors RWR80S6490FRS73-ND
649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6490FRS73
Wirewound Resistors 3110-RWR80S6490FRS73
EGS-3-80 649 1% RWR80S6490FR S73

EGS-3-80 649 1% RWR80S6490FR S73

Supplier's Site Datasheet
RES 649 OHM 2W 1% WW AXIAL - RWR80S6490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 2W 1% WW AXIAL
RWR80S6490FRS73
RES 649 OHM 2W 1% WW AXIAL RWR80S6490FRS73
RES 649ohm 2W 1% WW AXIAL

RES 649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6490FRS73-ND 3110-RWR80S6490FRS73 RWR80S6490FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 649 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers